Altech Corp. 3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET3100UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KET3100UL is a 3-pole, non-fused, sheet metal enclosed motor disconnect switch rated for 100 A and 600 V AC, designed for motor control applications up to 20 hp at 240 V AC. It features a UL Type 4 and IP65-rated enclosure, lockable with up to three padlocks, and has a short circuit withstand rating of 10 kA with a back-up fuse. The switch uses silver contacts for durable operation, operates within -20 °C to +40 °C, and accepts 8-1/0 AWG copper conductors with a terminal torque of 50 lb. in. (5.6 Nm). The enclosure measures 161 mm x 110 mm x 120 mm and weighs 4.3 kg (9.48 lb).

Datasheet Summary
Powered by GS/AI

The KET3100UL is a 3-pole, non-fused, sheet metal enclosed motor disconnect switch rated for 100 A and 600 V AC, designed for motor control applications up to 20 hp at 240 V AC. It features a UL Type 4 and IP65-rated enclosure, lockable with up to three padlocks, and has a short circuit withstand rating of 10 kA with a back-up fuse. The switch uses silver contacts for durable operation, operates within -20 °C to +40 °C, and accepts 8-1/0 AWG copper conductors with a terminal torque of 50 lb. in. (5.6 Nm). The enclosure measures 161 mm x 110 mm x 120 mm and weighs 4.3 kg (9.48 lb).

Suppliers

Company
Product
Description
Supplier Links
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET3100UL - Altech Corp.
Flemington, NJ, USA
3 Pole Sheet Metal Enclosed Motor Disconnect Switch
KET3100UL
3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET3100UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KET3100UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET3100UL
Motor Disconnect Switches KET3100UL
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET3100UL KET3100UL
Product Name 3 Pole Sheet Metal Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

UL98 Motor Disconnect Switch, Polycarbonate Enclosure - KEM360UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details
2 suppliers
3 Pole Toggle Handle Motor Disconnect Switches - KUE316 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Enclosed Disconnect Switches, 6 pole - KEM6100L Y/R - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
View Details
U3 Encl. Disconnect Switches, 3 Pole - KEM360L Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details