Altech Corp. 3 Pole Toggle Handle Motor Disconnect Switches KUE316

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Toggle Handle Motor Disconnect Switches - KUE316 - Altech Corp.
Flemington, NJ, USA
3 Pole Toggle Handle Motor Disconnect Switches
KUE316
3 Pole Toggle Handle Motor Disconnect Switches KUE316
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KUE316 - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KUE316
Motor Disconnect Switches KUE316
Toggle Handle Motor Disconnect Switches

Toggle Handle Motor Disconnect Switches

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KUE316 KUE316
Product Name 3 Pole Toggle Handle Motor Disconnect Switches Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Toggle Handle Motor Disconnect Switches - KUE340 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers
3 Pole Toggle Handled Motor Disconnect Switches - EVA380+K/EVA R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details