KER4100UL Y/R is a 3-pole stainless steel enclosed motor disconnect switch rated for general use up to 150 A at 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation, an operating temperature range of -20 °C to +40 °C, and is rated NEMA Type 4 and Type 4X for watertight enclosure protection. The switch is designed for panel mounting and includes UL Listing.
Features:
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KER4100UL Y/R | KER4100UL Y/R |
| Product Name | 3 Pole Stainless Steel Enclosed Motor Disconnect Switches | Motor Disconnect Switches |
| Type | Fusible | |
| Power | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 100 amps | 100 amps |