Altech Corp. 3 Pole Toggle Handle Motor Disconnect Switches KUE340

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KUE340 Motor Disconnect Switch from Altech Corp. is designed for use in both single-phase and three-phase applications, with a maximum current rating of 40 A and a voltage rating of 600 V AC. It is suitable for motor full load amperage (FLA) ratings of up to 27 A at 480 V AC and 17 A at 600 V AC. The switch features a short circuit withstand rating of 10 kA and is compatible with copper conductors sized between 14-8 AWG. The KUE340 is lockable with one padlock for added safety and requires an additional cover plate to achieve IP20 touch-proof protection. The terminal torque specification is 16 lb. in. (1.8 Nm) with a No. 2 Pozidrive screw head type. Weighing approximately 0.172 kg (0.379 lb.), this switch is a compact option for motor disconnect applications.

Datasheet Summary
Powered by GS/AI

The KUE340 Motor Disconnect Switch from Altech Corp. is designed for use in both single-phase and three-phase applications, with a maximum current rating of 40 A and a voltage rating of 600 V AC. It is suitable for motor full load amperage (FLA) ratings of up to 27 A at 480 V AC and 17 A at 600 V AC. The switch features a short circuit withstand rating of 10 kA and is compatible with copper conductors sized between 14-8 AWG. The KUE340 is lockable with one padlock for added safety and requires an additional cover plate to achieve IP20 touch-proof protection. The terminal torque specification is 16 lb. in. (1.8 Nm) with a No. 2 Pozidrive screw head type. Weighing approximately 0.172 kg (0.379 lb.), this switch is a compact option for motor disconnect applications.

Suppliers

Company
Product
Description
Supplier Links
3 Pole Toggle Handle Motor Disconnect Switches - KUE340 - Altech Corp.
Flemington, NJ, USA
3 Pole Toggle Handle Motor Disconnect Switches
KUE340
3 Pole Toggle Handle Motor Disconnect Switches KUE340
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KUE340 - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KUE340
Motor Disconnect Switches KUE340
Toggle Handle Motor Disconnect Switches

Toggle Handle Motor Disconnect Switches

Buy Now Datasheet
ALTH Open - KUE340 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Open
KUE340
ALTH Open KUE340
Disconnect Switch, 3-P, 40A/600VAC,

Disconnect Switch, 3-P, 40A/600VAC,

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Galco Industrial Electronics
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KUE340 KUE340 KUE340
Product Name 3 Pole Toggle Handle Motor Disconnect Switches Motor Disconnect Switches ALTH Open
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM4125L Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - KU380N - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Motor Disconnect Switches - EVA3125 + K/EVA Y/R - Altech Corp.
Specs
Current Rating 125 amps
Operating Voltage 600 volts
Horsepower Rating 50 HP
View Details