Non-fused stainless steel enclosed motor disconnect switch with a yellow/red handle, rated for 80 A general purpose current and 600 V AC, designed for 3-pole applications with IP66 protection and UL Type 4X enclosure. Constructed from AISI 316 stainless steel for corrosion resistance, it supports terminal sizes of 8-1/0 AWG copper conductors with a torque of 50 lb. in. (5.6 Nm) and accepts 5 mm Allen key screws. The switch is lockable with up to three padlocks and has a short-circuit withstand rating of 10 kA at 600 V AC. Dimensions are 139 mm × 125 mm × 160 mm, weighing 2.66 kg (5.87 lb.).
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | KER480CUL Y/R |
| Product Name | Motor Disconnect Switches |
| Current Rating | 80 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 30 HP |