The KEM425UL is a 4-pole, polycarbonate enclosed motor disconnect switch rated for 25 A general use current and 600 V AC, designed for motor control applications. It features a non-fused disconnecting means, UL Type 4X and IEC IP65 environmental ratings, UV and chemical resistance, and a lockable defeatable handle compatible with up to three padlocks. The switch has a short circuit withstand rating of 10 kA with a back-up fuse, operates between -20 °C and +40 °C, and accepts 14-8 AWG copper conductors with a terminal torque of 16 lb. in. (1.8 Nm). Its enclosure dimensions are 131 mm × 131 mm × 96 mm, and it weighs 0.72 kg (1.587 lb).
Features:
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KEM425UL | KEM425UL |
| Product Name | 4 Pole Polycarbonate Enclosed Motor Disconnect Switch | Motor Disconnect Switches |
| Current Rating | 25 amps | 21 amps |
| Operating Voltage | 600 volts | 600 volts |
| Horsepower Rating | 1 to 10 HP | 15 HP |
| Interrupt Capacity | 10 kiloamps | 10 kiloamps |