Altech Corp. 3 Pole Toggle Handled Motor Disconnect Switches EVA3160+K/EVA B

Description
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches Non-Fused Switch Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches Non-Fused Switch Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Toggle Handled Motor Disconnect Switches - EVA3160+K/EVA B - Altech Corp.
Flemington, NJ, USA
3 Pole Toggle Handled Motor Disconnect Switches
EVA3160+K/EVA B
3 Pole Toggle Handled Motor Disconnect Switches EVA3160+K/EVA B
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches Non-Fused Switch Operating Temperature is -20°C to +40°C

Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers.

Features:

  • General Use Rating - 16A to 150A/600V
  • Toggle Switches
  • Non-Fused Switch
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number EVA3160+K/EVA B
Product Name 3 Pole Toggle Handled Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Door Mount
Current Rating 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Accessories - KKV 332CC - Altech Corp.
Specs
Fuse Type Class CC; Class CC
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER340UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
2 suppliers
Motor Disconnect Switches - KEA416UL - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details