The KEA4100UL is a 4-pole aluminum enclosed motor disconnect switch rated for 100 A and 600 V AC, with a short-circuit withstand rating of 10 kA when used with a back-up fuse. It features a lockable and defeatable handle, UL Type 4 and IP66 enclosure ratings, and is suitable for operating temperatures between -20 °C and +40 °C. Terminal torque is 50 lb. in. (5.6 Nm) and accepts 8-1/0 AWG copper conductors. The switch is designed for use with motors up to 54 A full load current at 600 V AC and supports accessory mounting including auxiliary contacts. Dimensions are 162 mm height, 143 mm width, and 140 mm depth, with a weight of 2.3 kg.
Features:
Non-Fused Aluminum Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KEA4100UL | KEA4100UL |
| Product Name | 4 Pole Aluminum Enclosed Motor Disconnect Switch | Motor Disconnect Switches |
| Type | Non-Fusible | |
| Power | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 100 amps | 100 amps |