Altech Corp. 3 Pole Extended/Direct Handle Motor Disconnect Switches KU363N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Extended/Direct Handle Motor Disconnect Switches - KU363N - Altech Corp.
Flemington, NJ, USA
3 Pole Extended/Direct Handle Motor Disconnect Switches
KU363N
3 Pole Extended/Direct Handle Motor Disconnect Switches KU363N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KU363N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KU363N
Motor Disconnect Switches KU363N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet
Switch, MOTOR DSCONNECT, EXTENDED - 70156630 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, MOTOR DSCONNECT, EXTENDED
70156630
Switch, MOTOR DSCONNECT, EXTENDED 70156630
UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for Switches Rated 80 A and Up) Advanced Switch Technology (Use of Silver Contacts Ensures Safe and Durable Operation) Comprehensive Range of Accessories Snap-On Auxiliary Contacts Compact Design

UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use.
Features:

  • Rotary Switches — Extended or Direct Handle
  • Toggle Switches
  • Non-Fused Switch
  • Short Circuit Withstand Rating: 10 kA
  • DIN Rail-Mount (Panel-Mount Option for Switches Rated 80 A and Up)
  • Advanced Switch Technology (Use of Silver Contacts Ensures Safe and Durable Operation)
  • Comprehensive Range of Accessories
  • Snap-On Auxiliary Contacts
  • Compact Design
Supplier's Site
ALTH Open - KU363N - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Open
KU363N
ALTH Open KU363N
Disconnect Switch, 3-P, 60A/600V,

Disconnect Switch, 3-P, 60A/600V,

Supplier's Site
Disconnect Switch -  - Radwell International
Willingboro, NJ, United States
Disconnect Switch
Disconnect Switch
ALTECH CORP Panel Accessories KU363N

ALTECH CORP Panel Accessories KU363N

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KU363N KU363N 70156630 KU363N
Product Name 3 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches Switch, MOTOR DSCONNECT, EXTENDED ALTH Open Disconnect Switch
Type Fusible Non-Fusible
Power AC AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount DIN
Current Rating 60 amps 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Toggle Handled Motor Disconnect Switches - EVA3100+K/EVA Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - LSF 325UL - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Motor Disconnect Switches - KEM3100L - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 40 HP
View Details