The KEM380UL Y/R is a 3-pole, polycarbonate-enclos
Features:
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
Enclosed Motor Disconnect Switches
| Altech Corp. | Altech Corp. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches | Disconnect Switches |
| Product Number | KEM380UL Y/R | KEM380UL Y/R | 70156767 |
| Product Name | 3 pole Polycarbonate Enclosed Motor Disconnect Switches | Motor Disconnect Switches | Switch; 80 A; 600 VAC (Max.); 3; 136 mm; 201 mm; 128 mm; 50; Yellow/Red |
| Type | Fusible | Non-Fusible | |
| Power | AC | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | ||
| Mounting Style | Wall Mount | Panel | |
| Current Rating | 80 amps | 80 amps | 80 amps |