Altech Corp. 4 pole Polycarbonate Enclosed Motor Disconnect Switches KEM480UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KEM480UL Y/R is a 4-pole polycarbonate enclosed motor disconnect switch with a toggle handle, rated for 16 A to 150 A at 600 V AC, designed for across-the-line motor starting up to 75 hp. It has a short circuit withstand rating of 10 kA with a back-up fuse, silver contacts for durable operation, and is UL Listed as Type 4 and/or 4X for watertight enclosure. The operating temperature range is -20 °C to +40 °C.

Datasheet Summary
Powered by GS/AI

The KEM480UL Y/R is a 4-pole polycarbonate enclosed motor disconnect switch with a toggle handle, rated for 16 A to 150 A at 600 V AC, designed for across-the-line motor starting up to 75 hp. It has a short circuit withstand rating of 10 kA with a back-up fuse, silver contacts for durable operation, and is UL Listed as Type 4 and/or 4X for watertight enclosure. The operating temperature range is -20 °C to +40 °C.

Suppliers

Company
Product
Description
Supplier Links
4 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM480UL Y/R - Altech Corp.
Flemington, NJ, USA
4 pole Polycarbonate Enclosed Motor Disconnect Switches
KEM480UL Y/R
4 pole Polycarbonate Enclosed Motor Disconnect Switches KEM480UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KEM480UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KEM480UL Y/R
Motor Disconnect Switches KEM480UL Y/R
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Non-Fused Polycarbonate Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KEM480UL Y/R KEM480UL Y/R
Product Name 4 pole Polycarbonate Enclosed Motor Disconnect Switches Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 80 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Extended/Direct Handle Motor Disconnect Switches - KU316N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM480UL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 40 HP
View Details
Enclosed Disconnect Switches, 40A/600V - KEM340 Y/R U - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Motor Disconnect Switches - KEM380CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details