Altech Corp. 3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET340UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KET340UL Y/R Motor Disconnect Switch from Altech Corp. is designed for non-fused applications and is suitable for both single-phase and three-phase systems. It has a maximum current rating of 40 A and can handle voltages up to 600 V AC. The switch is rated for a motor full load amperage (FLA) of 27 A at 600 V AC and 17 A at 480 V AC. This product features a UL Type 4 enclosure, making it suitable for harsh weather conditions, and it is resistant to corrosion and UV exposure, with an IP65 protection level. The handle is lockable and defeatable, allowing for secure operation. The KET340UL Y/R accommodates copper conductors ranging from 14 to 8 AWG and has a terminal torque specification of 16 lb. in. (1.8 Nm). With a short circuit withstand rating of 10 kA, this switch is designed for reliable performance in demanding environments. Its dimensions are 155 mm x 120 mm, and it weighs approximately 2.1 kg (4.63 lb.). This product is suitable for various applications where a robust motor disconnect solution is required.

Datasheet Summary
Powered by GS/AI

The KET340UL Y/R Motor Disconnect Switch from Altech Corp. is designed for non-fused applications and is suitable for both single-phase and three-phase systems. It has a maximum current rating of 40 A and can handle voltages up to 600 V AC. The switch is rated for a motor full load amperage (FLA) of 27 A at 600 V AC and 17 A at 480 V AC. This product features a UL Type 4 enclosure, making it suitable for harsh weather conditions, and it is resistant to corrosion and UV exposure, with an IP65 protection level. The handle is lockable and defeatable, allowing for secure operation. The KET340UL Y/R accommodates copper conductors ranging from 14 to 8 AWG and has a terminal torque specification of 16 lb. in. (1.8 Nm). With a short circuit withstand rating of 10 kA, this switch is designed for reliable performance in demanding environments. Its dimensions are 155 mm x 120 mm, and it weighs approximately 2.1 kg (4.63 lb.). This product is suitable for various applications where a robust motor disconnect solution is required.

Suppliers

Company
Product
Description
Supplier Links
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET340UL Y/R - Altech Corp.
Flemington, NJ, USA
3 Pole Sheet Metal Enclosed Motor Disconnect Switch
KET340UL Y/R
3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET340UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KET340UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET340UL Y/R
Motor Disconnect Switches KET340UL Y/R
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET340UL Y/R KET340UL Y/R
Product Name 3 Pole Sheet Metal Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 pole Polycarbonate Enclosed Motor Disconnect Switches - KEM325UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers
Motor Disconnect Switches - KEM480CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
3 Pole Toggle Handle Motor Disconnect Switches - KUE316 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - KU380N - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details