Non-Fused Sheet Metal Enclosed Motor Disconnect Switch with a yellow/red handle, 3 poles, 16 A general purpose current rating, and 600 V AC maximum voltage. It is rated for motor full load amperes of 14 A at 480 V AC and 9 A at 600 V AC, with horsepower ratings up to 1 HP at 110-120 V AC and 2 HP at 208-240 V AC for 3-phase operation. The switch accepts 14-8 AWG copper conductors with a terminal torque of 16 lb. in. (1.8 Nm), features a UL Type 4 enclosure with IP65 protection, is lockable with up to three padlocks, and has a short-circuit withstand rating of 10 kA at 600 V. Dimensions are 150 mm x 161 mm x 110 mm, and weight is 2.1 kg (4.63 lb).
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | KET316UL Y/R |
| Product Name | Motor Disconnect Switches |
| Current Rating | 40 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 10 HP |