The KEM340UL is a 3-pole, non-fused, polycarbonate enclosed motor disconnect switch rated for 40 A general purpose current and 600 V AC, with a short circuit withstand rating of 10 kA. It features silver contacts for durable operation, a UL Type 4X and IEC IP65 enclosure rated for protection against water and dust, and an operating temperature range of -20 °C to +40 °C. The enclosure is UV and chemical resistant, lockable with up to three padlocks, and accepts 14-8 AWG copper conductors with a terminal torque of 16 lb. in. (1.8 Nm). Dimensions are 131 mm × 131 mm × 96 mm.
Features:
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
Enclosed Disconnect Switch, 3-P, 40A
Enclosed Motor Disconnect Switches
| Altech Corp. | Altech Corp. | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches | Disconnect Switches | Disconnect Switches |
| Product Number | KEM340UL | KEM340UL | KEM340UL | 70156761 |
| Product Name | 3 pole Polycarbonate Enclosed Motor Disconnect Switches | Motor Disconnect Switches | ALTH Enclosed | Switch; 40 A; 600 VAC (Max.); 3; 136 mm; 201 mm; 128 mm; 16; Black; Rectangle |
| Type | Fusible | Non-Fusible | ||
| Power | AC | AC | ||
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |||
| Mounting Style | Wall Mount | Panel | ||
| Current Rating | 40 amps | 40 amps | 40 amps |