Altech Corp. PA 6 Normal Profile Conduit POLYFLEX®

Description
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. POLYFLEX®, PA 6 normal profile conduit Material: Polyamide 6 Upper temperature range: Short-term: 150°C, (302°F) Characteristics: Parallel corrugated Gray available Technical properties: Flame retardant according to FMVSS302 and UL94 Halogen free Durable UV resistant according to DIN EN ISO 8580 Applications: Engine compartment, car body and interior, machines, instruments, devices, ship and train building, switch cabinet and movable machine parts.
Request a Quote Datasheet
Description
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. POLYFLEX®, PA 6 normal profile conduit Material: Polyamide 6 Upper temperature range: Short-term: 150°C, (302°F) Characteristics: Parallel corrugated Gray available Technical properties: Flame retardant according to FMVSS302 and UL94 Halogen free Durable UV resistant according to DIN EN ISO 8580 Applications: Engine compartment, car body and interior, machines, instruments, devices, ship and train building, switch cabinet and movable machine parts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Flemington, NJ, USA
PA 6 Normal Profile Conduit
POLYFLEX®
PA 6 Normal Profile Conduit POLYFLEX®
Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation. POLYFLEX®, PA 6 normal profile conduit Material: Polyamide 6 Upper temperature range: Short-term: 150°C, (302°F) Characteristics: Parallel corrugated Gray available Technical properties: Flame retardant according to FMVSS302 and UL94 Halogen free Durable UV resistant according to DIN EN ISO 8580 Applications: Engine compartment, car body and interior, machines, instruments, devices, ship and train building, switch cabinet and movable machine parts.

Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a lateral slit. Add straight or 90° connectors with seals to complete the installation.

POLYFLEX®, PA 6 normal profile conduit

Material:

  • Polyamide 6

Upper temperature range:

  • Short-term: 150°C, (302°F)

Characteristics:

  • Parallel corrugated
  • Gray available

Technical properties:

  • Flame retardant according to FMVSS302 and UL94
  • Halogen free
  • Durable
  • UV resistant according to DIN EN ISO 8580

Applications:

  • Engine compartment, car body and interior, machines, instruments, devices, ship and train building, switch cabinet and movable machine parts.
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electrical Conduit
Product Number POLYFLEX®
Product Name PA 6 Normal Profile Conduit
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
Unlock Full Specs
to access all available technical data

Similar Products