The AIS12N04AP024-2M is a 12mm diameter cylindrical inductive proximity sensor with a 4mm non-flush sensing distance, designed for DC operation at 10-30VDC with a PNP normally open output. It features a nickel-plated brass housing, a 2-meter fixed PVC cable, and meets IP67 protection standards. The sensor is compatible with loads up to 250mA and operates at a maximum switching frequency of 1000Hz.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
SENSOR PROX INDUCTIVE 4MM CYLIND
Proximity Sensors SENSOR-M12-S4.0-NF-1
| Altech Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | AIS12N04AP024-2M | 1920-2288-ND | AIS12N04AP024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.1600 inch (4.06 mm) | ||
| Repeatability | 11.81 mils (300 µm) | ||
| Switching Frequency | 1 kHz | 1 kHz |