Altech Corp. Ring Style Sensors 9706-0659

Description
Altech Ring Sensors are used for a variety of applications including punching and stamping operations to detect small metal parts and for the identification of metallic contamination in bulk materials. The sensitivity of all Altech Ring Sensors is given in terms of a steel metal ball diameter. This is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
Altech Ring Sensors are used for a variety of applications including punching and stamping operations to detect small metal parts and for the identification of metallic contamination in bulk materials. The sensitivity of all Altech Ring Sensors is given in terms of a steel metal ball diameter. This is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Style Sensors - 9706-0659 - Altech Corp.
Flemington, NJ, USA
Ring Style Sensors
9706-0659
Ring Style Sensors 9706-0659
Altech Ring Sensors are used for a variety of applications including punching and stamping operations to detect small metal parts and for the identification of metallic contamination in bulk materials. The sensitivity of all Altech Ring Sensors is given in terms of a steel metal ball diameter. This is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Ring Sensors are used for a variety of applications including punching and stamping operations to detect small metal parts and for the identification of metallic contamination in bulk materials. The sensitivity of all Altech Ring Sensors is given in terms of a steel metal ball diameter. This is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Proximity Sensors
Product Number 9706-0659
Product Name Ring Style Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 7.87 inch (200 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9982-4665 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
2 suppliers
Block Style Inductive Proximity Sensors - 9863-3800 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details
Cylindrical Sensors - 9924-0900 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers