Altech Corp. Proximity Sensors KJ2-G6.5MB40-ANU

Description
Ind Prox Sens, G6.5, F, .5~2mm
Request a Quote Datasheet
Description
Ind Prox Sens, G6.5, F, .5~2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ2-G6.5MB40-ANU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ2-G6.5MB40-ANU
Proximity Sensors KJ2-G6.5MB40-ANU
Ind Prox Sens, G6.5, F, .5~2mm

Ind Prox Sens, G6.5, F, .5~2mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ2-G6.5MB40-ANU
Proximity Sensors KJ2-G6.5MB40-ANU
Proximity Sensors Ind Prox Sens, G6.5, F, .5~2mm

Proximity Sensors Ind Prox Sens, G6.5, F, .5~2mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ2-G6.5MB40-ANU KJ2-G6.5MB40-ANU
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Capacitive Proximity Sensors - 5000001614-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details