The 9962-6365 is a 12mm diameter, non-flush mount cylindrical inductive proximity sensor with complementary PNP outputs, rated for 10-30V DC operation and a maximum load current of 200mA. It features a brass, nickel-plated housing, a sensing distance of 4mm, and a switching frequency of 1000 Hz. The sensor includes built-in short circuit, overload, and reverse polarity protection, with an operating temperature range of -25 to 70°C. It is supplied with a fixed 2m PVC cable and a 4-pin micro-style connector, meeting IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
Proximity Sensors ITBN-M12-S4.0-NF-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9962-6365 | 9962-6365 | 9962-6365 |
| Product Name | Cylindrical Inductive Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.1600 inch (4.06 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 1 kHz |