The AIK18F05AP024-2M is a cylindrical inductive proximity sensor with a 18mm diameter, flush mount design, and a 5mm sensing distance. It operates on 10-30V DC with a PNP normally open output and 250mA maximum output current. The sensor features a nickel-plated brass housing, a 2-meter PVC fixed cable, and meets IP67 protection standards. The sensing face is designed for flush mounting directly onto metal surfaces without false triggering.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M18-S5.0-F-10
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIK18F05AP024-2M | AIK18F05AP024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.2000 inch (5.08 mm) | |
| Repeatability | 7.87 mils (200 µm) | |
| Switching Frequency | 0.5000 kHz |