The 9964-5900 is a mounting bracket for M18 non-flush mount cylindrical inductive proximity sensors, designed for use with 45/65 quick disconnect connectors. It supports operating voltages of 10V to 30V DC, with a maximum switching current of 200 mA and a voltage drop of no more than 2.4 V. The bracket is compatible with sensors having a nickel-plated brass housing and provides a mounting tolerance of ±0.80 mm. It is rated for use with sensors exhibiting a sensing distance of 4 to 15 mm and an operating frequency of up to 15 Hz.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9964-5900 |
| Product Name | Cylindrical Sensors |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.3100 inch (7.87 mm) |
| Repeatability | 31.5 mils (800 µm) |
| Switching Frequency | 0.0150 kHz |