The AIS30N15AN024-2M is a cylindrical inductive proximity sensor with a 30mm diameter and a non-flush mounting style, offering a sensing distance of 15mm. It features a 3-wire DC output with NPN transistor configuration, operating within a voltage range of 10-30VDC and a maximum output current of 250mA. The sensor has a nickel-plated brass housing, a PVC fixed cable of 2 meters length, and meets IP67 protection standards. It is designed for non-contact detection of metallic objects and interfaces with industrial control systems.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M30-S15-NF-10
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS30N15AN024-2M | AIS30N15AN024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.5900 inch (14.99 mm) | |
| Repeatability | 39.37 mils (1000 µm) | |
| Switching Frequency | 0.0300 to 0.3000 kHz |