Altech Corp. Cylindrical Sensors 9982-4765

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9982-4765 is a 12 mm diameter, M12 flush mount cylindrical inductive proximity sensor with a 4 mm sensing distance, featuring a PNP normally closed output, dual LED indicators, and a 65-style 4-pin micro connector. It operates on 10-60 VDC with a maximum load current of 400 mA and a supply current of ≤10 mA. The sensor has a voltage drop of ≤2.4 V, a switching frequency of 1000 Hz, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. Its housing is nickel-plated brass, with an operating temperature range of -25 to 70°C and a repeatability of ±0.40 mm. The cable termination is rated for 5 m length when the last two digits are changed to 02.

Datasheet Summary
Powered by GS/AI

The 9982-4765 is a 12 mm diameter, M12 flush mount cylindrical inductive proximity sensor with a 4 mm sensing distance, featuring a PNP normally closed output, dual LED indicators, and a 65-style 4-pin micro connector. It operates on 10-60 VDC with a maximum load current of 400 mA and a supply current of ≤10 mA. The sensor has a voltage drop of ≤2.4 V, a switching frequency of 1000 Hz, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. Its housing is nickel-plated brass, with an operating temperature range of -25 to 70°C and a repeatability of ±0.40 mm. The cable termination is rated for 5 m length when the last two digits are changed to 02.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9982-4765 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9982-4765
Cylindrical Sensors 9982-4765
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9982-4765 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9982-4765
Proximity Sensors 9982-4765
ITBN-M12-S4.0-NF-106 0VDC

ITBN-M12-S4.0-NF-1060VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9982-4765
Proximity Sensors 9982-4765
Proximity Sensors ITBN-M12-S4.0-NF-106 0VDC

Proximity Sensors ITBN-M12-S4.0-NF-1060VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9982-4765 9982-4765 9982-4765
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9961-0364 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0600 inch (1.52 mm)
View Details
3 suppliers
Cylindrical Sensors - 9980-2010 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0300 inch (0.7620 mm)
View Details
3 suppliers