The AIK18F05AN024-Q65 is a cylindrical inductive proximity sensor with a 18 mm diameter, flush mount design, and a 5 mm sensing distance. It operates on DC 10-30 V with an NPN transistor output, providing a normally open (NO) contact with a maximum output current of 250 mA. The sensor features a nickel-plated brass housing and comes with a quick disconnect connector (Q65 style) and a 2-meter PVC fixed cable. It meets IP67 protection levels for environmental resistance.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M18-S5.0-F-10
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIK18F05AN024-Q65 | AIK18F05AN024-Q65 |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.2000 inch (5.08 mm) | |
| Repeatability | 7.87 mils (200 µm) | |
| Switching Frequency | 0.5000 kHz |