Altech Corp. Hardware 08317624600

Description
Inductive Sensor KJ4-M12MN40-DP╓
Request a Quote
Description
Inductive Sensor KJ4-M12MN40-DP╓
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08317624600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08317624600
Hardware 08317624600
Inductive Sensor KJ4-M12MN40-DP╓

Inductive Sensor KJ4-M12MN40-DP╓

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08317624600
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1072696-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details