Altech Corp. Proximity Sensors - Industrial 660.2006.141

Description
INDUCTIVE SENSOR KIN-M18PA/008-P
Request a Quote Datasheet
Description
INDUCTIVE SENSOR KIN-M18PA/008-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 660.2006.141-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
660.2006.141-ND
Proximity Sensors - Industrial 660.2006.141-ND
INDUCTIVE SENSOR KIN-M18PA/008-P

INDUCTIVE SENSOR KIN-M18PA/008-P

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
660.2006.141
Proximity Sensors 660.2006.141
Proximity Sensors Altech

Proximity Sensors Altech

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 660.2006.141-ND 660.2006.141
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3283LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SIEF-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 11.02 mils (280 µm)
Switching Frequency 3 kHz
View Details
2 suppliers