The Altech 9962-3300 is a cylindrical inductive proximity sensor with a 12mm diameter, flush mount design, and a 5mm sensing distance. It features a nickel-plated brass housing, operates on 10-30V DC, and provides a 400mA output current with PNP normally open configuration. The sensor includes LED indication for output energized, meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection ratings, and operates from -25°C to 70°C. It has a switching frequency of 1000Hz, a voltage drop of 2.4V, and a repeatability of 0.5mm. The sensor uses a fixed cable and is designed for industrial environments requiring robust, reliable detection.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITPA-M12-S4.0-FL-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9962-3300 | 9962-3300 | 9962-3300 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.1600 inch (4.06 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 1 kHz |