The 9966-3900 is a cylindrical inductive proximity sensor with a 30 mm diameter, flush mount design, and a sensing distance of 15 mm. It operates on 10-30 VDC, with a maximum load current of 200 mA and a supply current of ≤12 mA. The sensor features a brass, nickel-plated housing, PNP normally open output, and includes a 2-meter fixed cable. It meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, has a temperature range of -25 to 70°C, and operates at a switching frequency of 200 Hz. The sensor includes reverse polarity, short circuit, and overload protection.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M30-S15 -FL-1030VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9966-3900 | 9966-3900 | 9966-3900 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.5900 inch (14.99 mm) | ||
| Repeatability | 59.06 mils (1500 µm) | ||
| Switching Frequency | 0.2000 kHz |