The 9984-5265 is a non-flush mount, M18 cylindrical inductive proximity sensor with a 20mm sensing distance, operating on 10-30V DC and delivering up to 200mA output current. It features a nickel-plated brass housing, PNP normally open logic, a 4-pin micro-style connector with brass locknuts, and a 2m (6 ft. 6 in.) cable. It meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, includes reverse polarity, overload, and short circuit protection, and operates within a temperature range of -25 to 70°C. Switching frequency is 200 Hz, with a voltage drop ≤2.4V and ≤100 µA leakage current.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M18-S20-NF-1030
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9984-5265 | 9984-5265 | 9984-5265 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.8000 inch (20.32 mm) | ||
| Repeatability | 39.37 mils (1000 µm) | ||
| Switching Frequency | 0.2000 kHz |