Altech Corp. Hardware 08317211300

Description
Inductive Sensor AC KJ5-M18MB60-AZ╓
Request a Quote
Description
Inductive Sensor AC KJ5-M18MB60-AZ╓
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08317211300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08317211300
Hardware 08317211300
Inductive Sensor AC KJ5-M18MB60-AZ╓

Inductive Sensor AC KJ5-M18MB60-AZ╓

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08317211300
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1227LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity sensor - SIEN-M30B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers