The AIK30N15AN024-2M is a 30mm diameter, non-flush mount inductive proximity sensor with a 15mm sensing distance, designed for DC operation from 10 to 30V with a 3-wire NPN output. It features a nickel-plated brass housing, a 2-meter PVC fixed cable, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. The sensor has a maximum load current of 250mA, a switching frequency of 300Hz, and a voltage drop across the sensor of ≤2.5V. It includes protection against reverse polarity, overload, short circuit, and transient voltage, and operates within a temperature range of -25 to 70°C.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M30-S15-NF-10
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIK30N15AN024-2M | AIK30N15AN024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.5900 inch (14.99 mm) | |
| Repeatability | 39.37 mils (1000 µm) | |
| Switching Frequency | 0.3000 kHz |