The 9964-3400 is a M18 non-flush mount cylindrical inductive proximity sensor with a 10-30V DC operating voltage, 400 mA switching current, and a sensing distance of 8 mm. It features a nickel-plated brass housing, PBT-based plastic housing material, and a fixed cable output. The sensor meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards. It has a PNP output configuration and operates at up to 500 Hz.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITPA-M18-S8.0-NF-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9964-3400 | 9964-3400 | 9964-3400 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0232 inch (0.5900 mm) | ||
| Repeatability | 59.06 mils (1500 µm) | ||
| Switching Frequency | 0.3000 kHz |