The AIS12F04AN024-2M is a cylindrical inductive proximity sensor with a 12mm diameter, flush mount design, and a sensing distance of 4mm. It operates on 10-30V DC with a 200mA maximum load current and features an NPN output. The sensor has a 2-meter fixed PVC cable and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. It includes reverse polarity, overload, and short circuit protection, with an operating temperature range of -25 to 70°C.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M12-S4.0-F-10
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS12F04AN024-2M | AIS12F04AN024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.1600 inch (4.06 mm) | |
| Repeatability | 7.87 mils (200 µm) | |
| Switching Frequency | 1 kHz |