Altech Corp. Proximity Sensors 9809-0165

Description
IBAL-B12-O-70-NF-103 0VDC
Request a Quote
Description
IBAL-B12-O-70-NF-103 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9809-0165 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9809-0165
Proximity Sensors 9809-0165
IBAL-B12-O-70-NF-103 0VDC

IBAL-B12-O-70-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9809-0165
Proximity Sensors 9809-0165
Proximity Sensors IBAL-B12-O-70-NF-103 0VDC

Proximity Sensors IBAL-B12-O-70-NF-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9809-0165 9809-0165
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093426 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-E2EZB-A10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 8.15 inch (207 mm)
View Details
Proximity sensor - SIEN-M18NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers