The 9921-1368 is a 2-meter AC cable assembly for quick disconnect cylindrical inductive proximity sensors, featuring a 68 connector and right-angle PVC design. It is rated for 20V to 250VAC at 50/60Hz, with a maximum current of 500 mA and a maximum switching current of 8 A. The cable supports a maximum frequency of 15 Hz, with a voltage drop of ≤5V and leakage current of ≤2 mA. The housing material is nickel-plated brass, and the connector is compatible with M18 non-flush mount sensors. The wire colors correspond to standard Altech cable configurations for normally open output.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors Ind Prox Sens, M18, F, NC, 5mm
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9921-1368 | 9921-1368 | 9921-1368 | 9921-1368 |
| Product Name | Cylindrical Inductive Proximity Sensors | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | Magnetic Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.2000 inch (5.08 mm) | 0.2000 inch (5.08 mm) | ||
| Repeatability | 19.69 mils (500 µm) | 19.69 mils (500 µm) | ||
| Switching Frequency | 0.0150 to 15 kHz | 0.0150 kHz |