Altech Corp. Hardware 08313650220

Description
Inductive Sensor KJ2-G6,5EB16-DP╓
Request a Quote
Description
Inductive Sensor KJ2-G6,5EB16-DP╓
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08313650220 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08313650220
Hardware 08313650220
Inductive Sensor KJ2-G6,5EB16-DP╓

Inductive Sensor KJ2-G6,5EB16-DP╓

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08313650220
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Inductive Proximity Sensors - 5000005422-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details