The 9986-4065 is a 30mm diameter, flush mount, DC cylindrical inductive proximity sensor with a sensing distance of 10mm, featuring a PNP normally open output, a fixed 2m PVC cable, and a brass nickel-plated housing. It operates from 10V to 60V DC, draws ≤10mA supply current, and supports a maximum load current of 400mA with a voltage drop ≤2.4V. The sensor has a switching frequency of 500Hz, repeatability of 0.50mm, and operates within a temperature range of -25°C to 70°C. It meets IEC 529 IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, and includes reverse polarity, overload, and short circuit protection. Two LEDs indicate operating voltage and output status.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
Proximity Sensors ITBN-M30-S10 -FL-1060VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9986-4065 | 9986-4065 | 9986-4065 |
| Product Name | Cylindrical Inductive Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.2000 inch (5.08 mm) | ||
| Repeatability | 9.84 mils (250 µm) | ||
| Switching Frequency | 1 to 1000 kHz |