Altech Corp. Proximity Sensors 9883-3065

Description
ILTR-LO1-S20-FL-1060 VDC
Request a Quote Datasheet
Description
ILTR-LO1-S20-FL-1060 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9883-3065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9883-3065
Proximity Sensors 9883-3065
ILTR-LO1-S20-FL-1060 VDC

ILTR-LO1-S20-FL-1060VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9883-3065
Proximity Sensors 9883-3065
Proximity Sensors ILTR-LO1-S20-FL-1060 VDC

Proximity Sensors ILTR-LO1-S20-FL-1060VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9883-3065 9883-3065
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Light-intensive controller for very high-speed measurements - confocalDT IFC2465MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers
Switches (Solid State) - A3245EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details