Altech Corp.
Neoprene Sealing O-Rings
8113497
Description
Features:
Neoprene
PG and Metric Threads
Temperature Range -25 to 100°C
Request a Quote
Email Supplier
Datasheet
Description
Features:
Neoprene
PG and Metric Threads
Temperature Range -25 to 100°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
Neoprene
PG and Metric Threads
Temperature Range -25 to 100°C
Features:
- Neoprene
- PG and Metric Threads
- Temperature Range -25 to 100°C
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
O-rings |
|
Product Number
|
8113497 |
|
Product Name
|
Neoprene Sealing O-Rings |
|
O-ring Size
|
Custom
|
Unlock Full Specs
to access all available technical data
Similar Products
O-ring Size
Custom
Inside Diameter (ID)
1.89 inch (48 mm)
Outside Diameter (OD)
2.28 inch (58 mm)
View Details
O-ring Size
Custom
Inside Diameter (ID)
0.2756 inch (7 mm)
Material Trade Name
NBR 70
View Details
O-ring Size
Custom
Inside Diameter (ID)
2.06 inch (52.2 mm)
Outside Diameter (OD)
2.64 inch (67 mm)
View Details
O-ring Size
Custom
Inside Diameter (ID)
1.69 inch (43 mm)
Material Trade Name
Perbunan
View Details