Altech Corp. Neoprene Sealing O-Rings 8113309

Description
Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C
Request a Quote Datasheet
Description
Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neoprene Sealing O-Rings - 8113309 - Altech Corp.
Flemington, NJ, USA
Neoprene Sealing O-Rings
8113309
Neoprene Sealing O-Rings 8113309
Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C

Features:

  • Neoprene
  • PG and Metric Threads
  • Temperature Range -25 to 100°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category O-rings
Product Number 8113309
Product Name Neoprene Sealing O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring for Corrugated Tubes - 8112800 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.1969 inch (5 mm)
Material Trade Name NBR 70
View Details
Neoprene Sealing O-Rings - 8113310 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.27 inch (57.7 mm)
Outside Diameter (OD) 2.83 inch (72 mm)
View Details
Neoprene Sealing O-Rings - 8113498 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.87 inch (73 mm)
Outside Diameter (OD) 3.54 inch (90 mm)
View Details
Neoprene Sealing O-Rings - 8113307 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.39 inch (35.2 mm)
Outside Diameter (OD) 1.77 inch (45 mm)
View Details