Altech Corp. O-Ring for Corrugated Tubes 8112802

Description
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C
Request a Quote
Description
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The O-ring for corrugated tubes, part number 8112802, is made of NBR 70 with a Shore hardness of 70 ± 5 and is designed to be mounted in the first groove of a conduit with an internal thickness of 1.5 mm and an NW diameter of 10 mm. It operates within a temperature range of -30 to 120°C. The O-ring is supplied in a standard pack of 50.

Datasheet Summary
Powered by GS/AI

The O-ring for corrugated tubes, part number 8112802, is made of NBR 70 with a Shore hardness of 70 ± 5 and is designed to be mounted in the first groove of a conduit with an internal thickness of 1.5 mm and an NW diameter of 10 mm. It operates within a temperature range of -30 to 120°C. The O-ring is supplied in a standard pack of 50.

Suppliers

Company
Product
Description
Supplier Links
O-Ring for Corrugated Tubes - 8112802 - Altech Corp.
Flemington, NJ, USA
O-Ring for Corrugated Tubes
8112802
O-Ring for Corrugated Tubes 8112802
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C

Features:

  • NBR 70
  • SHore of 70
  • Temperatue Range -30 to 120°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category O-rings
Product Number 8112802
Product Name O-Ring for Corrugated Tubes
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Perbunan Sealing O-Rings - 8112428 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.97 inch (50 mm)
Material Trade Name Perbunan
View Details
O-Ring for Corrugated Tubes - 8112813 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.1 inch (28 mm)
Material Trade Name NBR 70
View Details
Neoprene Sealing O-Rings - 8113310 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.27 inch (57.7 mm)
Outside Diameter (OD) 2.83 inch (72 mm)
View Details
Neoprene Sealing O-Rings - 8113301 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.4449 inch (11.3 mm)
Outside Diameter (OD) 0.6693 inch (17 mm)
View Details