Altech Corp. Perbunan Sealing O-Rings 8112118

Description
Features: Perbunan PG and Metric Threads Temperature Range -25 to 120°C
Request a Quote
Description
Features: Perbunan PG and Metric Threads Temperature Range -25 to 120°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8112118 is a Perbunan sealing O-ring for PG11 and metric threads, with a temperature range of -25 to 120°C, an internal diameter of 16 mm, and a thickness of 1.5 mm, supplied in packs of 1000.

Datasheet Summary
Powered by GS/AI

8112118 is a Perbunan sealing O-ring for PG11 and metric threads, with a temperature range of -25 to 120°C, an internal diameter of 16 mm, and a thickness of 1.5 mm, supplied in packs of 1000.

Suppliers

Company
Product
Description
Supplier Links
Perbunan Sealing O-Rings - 8112118 - Altech Corp.
Flemington, NJ, USA
Perbunan Sealing O-Rings
8112118
Perbunan Sealing O-Rings 8112118
Features: Perbunan PG and Metric Threads Temperature Range -25 to 120°C

Features:

  • Perbunan
  • PG and Metric Threads
  • Temperature Range -25 to 120°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category O-rings
Product Number 8112118
Product Name Perbunan Sealing O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Sealing O-Rings - 8113497 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.4 inch (61 mm)
Outside Diameter (OD) 2.95 inch (75 mm)
View Details
Neoprene Sealing O-Rings - 8113307 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.39 inch (35.2 mm)
Outside Diameter (OD) 1.77 inch (45 mm)
View Details
Perbunan Sealing O-Rings - 8112400 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.46 inch (37 mm)
Material Trade Name Perbunan
View Details
Perbunan Sealing O-Rings - 8112215 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.9843 inch (25 mm)
Material Trade Name Perbunan
View Details