Altech Corp. Polyamide Metric Thread Reducers 7008531

Description
Features: Polyamide Glass fiber reinforced Metric Thread
Request a Quote
Description
Features: Polyamide Glass fiber reinforced Metric Thread
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Polyamide metric thread reducer for use in industrial applications with a thread size of M32x1.5 on the external side and M20x1.5 on the internal side, a spanner wrench size of 36 mm, a thread length of 10 mm, and a temperature range of -40 to 100 °C. Made of glass fiber-reinforced polyamide in light grey color.

Datasheet Summary
Powered by GS/AI

Polyamide metric thread reducer for use in industrial applications with a thread size of M32x1.5 on the external side and M20x1.5 on the internal side, a spanner wrench size of 36 mm, a thread length of 10 mm, and a temperature range of -40 to 100 °C. Made of glass fiber-reinforced polyamide in light grey color.

Suppliers

Company
Product
Description
Supplier Links
Polyamide Metric Thread Reducers - 7008531 - Altech Corp.
Flemington, NJ, USA
Polyamide Metric Thread Reducers
7008531
Polyamide Metric Thread Reducers 7008531
Features: Polyamide Glass fiber reinforced Metric Thread

Features:

  • Polyamide
  • Glass fiber reinforced
  • Metric Thread
Buy Now Datasheet
ALTH Threaded Adapters - 7008531 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Threaded Adapters
7008531
ALTH Threaded Adapters 7008531
Reducer, M32 to M20

Reducer, M32 to M20

Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics
Product Category Pipe Fittings Pipe Fittings
Product Number 7008531 7008531
Product Name Polyamide Metric Thread Reducers ALTH Threaded Adapters
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700511 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Enlarger - 6200060 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200240 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604743 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details