Altech Corp. Nickel-Plated Brass PG Thread Enlarger 6200060

Description
Features: Nickle-Plated Brass PG External Thread PG Internal Thread Round
Request a Quote
Description
Features: Nickle-Plated Brass PG External Thread PG Internal Thread Round
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass PG Thread Enlarger, part number 6200060, features both PG external and internal threads, making it suitable for applications requiring thread enlargement in PG configurations. The product is constructed from nickel-plated brass, which offers corrosion resistance and durability. It has a round shape and is designed to accommodate specific thread sizes, with an external diameter of 24 mm and a standard length of 6.5 mm. This enlarger is packaged in quantities of 25, making it a practical choice for projects that require multiple units.

Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass PG Thread Enlarger, part number 6200060, features both PG external and internal threads, making it suitable for applications requiring thread enlargement in PG configurations. The product is constructed from nickel-plated brass, which offers corrosion resistance and durability. It has a round shape and is designed to accommodate specific thread sizes, with an external diameter of 24 mm and a standard length of 6.5 mm. This enlarger is packaged in quantities of 25, making it a practical choice for projects that require multiple units.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Enlarger - 6200060 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Enlarger
6200060
Nickel-Plated Brass PG Thread Enlarger 6200060
Features: Nickle-Plated Brass PG External Thread PG Internal Thread Round

Features:

  • Nickle-Plated Brass
  • PG External Thread
  • PG Internal Thread
  • Round
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6200060
Product Name Nickel-Plated Brass PG Thread Enlarger
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-Metric Thread Adapter - 6604728 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604830 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200220 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric-NPT Thread Adapter - 6402321 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details