Altech Corp. Nickel-Plated Brass NPT-PG Thread Adapter 6402046

Description
Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass straight-through gland with NPT external thread and PG11 internal thread, featuring a hexagon nut. The external thread measures 1/2 inch, the internal thread accepts PG11, the hexagon across flats is 22.0 mm, the complete length is 28.0 mm, and the thread length is 20.0 mm. Sold in packs of 50.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass straight-through gland with NPT external thread and PG11 internal thread, featuring a hexagon nut. The external thread measures 1/2 inch, the internal thread accepts PG11, the hexagon across flats is 22.0 mm, the complete length is 28.0 mm, and the thread length is 20.0 mm. Sold in packs of 50.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass NPT-PG Thread Adapter - 6402046 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass NPT-PG Thread Adapter
6402046
Nickel-Plated Brass NPT-PG Thread Adapter 6402046
Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • NPT External Thread
  • PG Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6402046
Product Name Nickel-Plated Brass NPT-PG Thread Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700509 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400410 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Reducers - 6102239 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Reducers - 6102107 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details