Altech Corp. Nickel-Plated Brass PG Thread Plugs 6700509

Description
Features: Nickle-Plated Brass Nitril O-Ring PG External Thread Round with Slot
Request a Quote
Description
Features: Nickle-Plated Brass Nitril O-Ring PG External Thread Round with Slot
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread plug with a nitrile O-ring, round shape with a slot, and PG9 external thread dimensions of 17 mm external diameter, 6 mm thread length, and 9 mm complete length. Temperature range is -30 to 120°C. Standard pack size is 50 units.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread plug with a nitrile O-ring, round shape with a slot, and PG9 external thread dimensions of 17 mm external diameter, 6 mm thread length, and 9 mm complete length. Temperature range is -30 to 120°C. Standard pack size is 50 units.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Plugs - 6700509 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Plugs
6700509
Nickel-Plated Brass PG Thread Plugs 6700509
Features: Nickle-Plated Brass Nitril O-Ring PG External Thread Round with Slot

Features:

  • Nickle-Plated Brass
  • Nitril O-Ring
  • PG External Thread
  • Round with Slot
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6700509
Product Name Nickel-Plated Brass PG Thread Plugs
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Reducers - 6102405 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402038 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604703 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Enlarger - 6200044 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details