Altech Corp. Nickel-Plated Brass PG Thread Enlarger 6200036

Description
Features: Nickle-Plated Brass PG External Thread PG Internal Thread Round
Request a Quote
Description
Features: Nickle-Plated Brass PG External Thread PG Internal Thread Round
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread enlarger with external PG9 and internal PG13.5 threads, round body, 22 mm outer diameter, 6 mm internal thread length, and 17.5 mm complete length. Packaged in quantities of 50.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread enlarger with external PG9 and internal PG13.5 threads, round body, 22 mm outer diameter, 6 mm internal thread length, and 17.5 mm complete length. Packaged in quantities of 50.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Enlarger - 6200036 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Enlarger
6200036
Nickel-Plated Brass PG Thread Enlarger 6200036
Features: Nickle-Plated Brass PG External Thread PG Internal Thread Round

Features:

  • Nickle-Plated Brass
  • PG External Thread
  • PG Internal Thread
  • Round
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6200036
Product Name Nickel-Plated Brass PG Thread Enlarger
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Reducers - 6102212 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide PG Thread Reducers - 7005314 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
2 suppliers
Polyamide PG Thread Reducers - 7005311 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104764 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details