Altech Corp. Nickel-Plated Brass PG Thread Reducers 6102212

Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread reducer with external PG48 and internal PG21 threads, hexagon body, external diameter of 64 mm, length of 10 mm, and complete length of 14 mm.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread reducer with external PG48 and internal PG21 threads, hexagon body, external diameter of 64 mm, length of 10 mm, and complete length of 14 mm.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Reducers - 6102212 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Reducers
6102212
Nickel-Plated Brass PG Thread Reducers 6102212
Features: Nickel-Plated Brass PG Thread Hexagon

Features:

  • Nickel-Plated Brass
  • PG Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6102212
Product Name Nickel-Plated Brass PG Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-Metric Thread Adapter - 6604823 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604706 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400414 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604722 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details