Altech Corp. Nickel-Plated Brass Metric Thread, Ribbed Reducers 6104764

Description
Features: Nickel-Plated Brass PG thread Internal Threads Metric External Threads Round Ribbed
Request a Quote
Description
Features: Nickel-Plated Brass PG thread Internal Threads Metric External Threads Round Ribbed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass metric-to-PG reducer with M63x1.5 external thread and PG42 internal thread, 70 mm length, 14.5 mm external diameter, and 10.5 mm ribbed body length, designed for cable gland applications.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass metric-to-PG reducer with M63x1.5 external thread and PG42 internal thread, 70 mm length, 14.5 mm external diameter, and 10.5 mm ribbed body length, designed for cable gland applications.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104764 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Thread, Ribbed Reducers
6104764
Nickel-Plated Brass Metric Thread, Ribbed Reducers 6104764
Features: Nickel-Plated Brass PG thread Internal Threads Metric External Threads Round Ribbed

Features:

  • Nickel-Plated Brass
  • PG thread Internal Threads
  • Metric External Threads
  • Round Ribbed
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6104764
Product Name Nickel-Plated Brass Metric Thread, Ribbed Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-Metric Thread Adapter - 6604813 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200220 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400415 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104732 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details