The 56.OA22.2433 is a safety relay with force-guided contacts, designed for use in safety circuits complying with IEC 60204, EN 60204, and EN ISO 13849 standards. It features a 3 NO/3 NC contact configuration and operates on a 24 V DC coil voltage with a resistance of 720 Ω. The relay is mounted on a PCB with dimensions of 5.2 mm × 2.5 mm for the solder side footprint, consistent across all S-type variants. It meets DIN EN 50205 and IEC/EN 61810 specifications for safety applications.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA22.2433 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |